Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974865-46235-0003
Packaging: Tape & Reel (TR)
Connector Type: Connector, Power
Termination: Crimp
Contact Material: Copper
Gender: Female
Orientation: Straight
Contact Plating: Gold
Material: Copper, Tin
Plating: Nickel
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Gauge: 30 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 974865-46235-0003 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 46235-0003 |