Molex 5A 600V Electronic Connector 46235-0002

Description
Female Crimp Terminal, 5A, 600V, 20-24AWG, Copper Alloy Product overview: 46235-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Crimp Terminal, 5A, 600V, 20-24AWG, Copper Alloy Product overview: 46235-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 600V Electronic Connector
2027-46235-0002
5A 600V Electronic Connector 2027-46235-0002
Female Crimp Terminal, 5A, 600V, 20-24AWG, Copper Alloy Product overview: 46235-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0002 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 5A, 600V, 20-24AWG, Copper Alloy Product overview: 46235-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 46235-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
46235-0002
Connectors Crimp Contacts, Commercial, Stamped & Formed 46235-0002
CUT STRIP - MICRO-FIT FEM . CRP LOW FORCE 20-24 30A

CUT STRIP - MICRO-FIT FEM . CRP LOW FORCE 20-24 30A

Buy Now
Circular Connectors - 46235-0002 - 1115438-46235-0002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 46235-0002
1115438-46235-0002
Circular Connectors - 46235-0002 1115438-46235-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115438-46235-0002 Packaging: Cut Tape Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Current Rating: 5 A Gender: Female Length: 11.41 mm Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Gender: Female Plating: Nickel Categories: Circular Connectors Alternative Parts (Cross-Reference): 0462350002; 462350-002; 462350002; 462350002.; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG Plating Thickness: 1.27 m

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115438-46235-0002
Packaging: Cut Tape
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Current Rating: 5 A
Gender: Female
Length: 11.41 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Gold
Contact Gender: Female
Plating: Nickel
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 0462350002; 462350-002; 462350002; 462350002.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG
Plating Thickness: 1.27 m

Buy Now
Micro-Fit Fem. Crp Low Force 20-24 30Au Molex - 14R8058 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Fit Fem. Crp Low Force 20-24 30Au Molex
14R8058
Micro-Fit Fem. Crp Low Force 20-24 30Au Molex 14R8058
MICRO-FIT FEM. CRP LOW FORCE 20-24 30AU

MICRO-FIT FEM. CRP LOW FORCE 20-24 30AU

Supplier's Site Datasheet
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex - 63W4602 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex
63W4602
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex 63W4602
RECTANGULAR POWER CONTACT, MICRO-FIT 3.0 SERIES, GOLD PLATED CONTACTS, COPPER, SOCKET, CRIMP ROHS COMPLIANT: YES

RECTANGULAR POWER CONTACT, MICRO-FIT 3.0 SERIES, GOLD PLATED CONTACTS, COPPER, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-46235-0002 46235-0002 46235-0002 1115438-46235-0002 14R8058 63W4602
Product Name 5A 600V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Circular Connectors - 46235-0002 Micro-Fit Fem. Crp Low Force 20-24 30Au Molex Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex
Gender Female / Jack
Termination Crimp Crimp
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-108-463-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 9202YEL-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details