Molex Electronic Connector 46235-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2027-46235-0001
Electronic Connector 2027-46235-0001
Wire Terminal, Product overview: 46235-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0001 can be used for catalog matching and distributor lookup.

Wire Terminal, Product overview: 46235-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46235-0001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 46235-0001 - 957763-46235-0001 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 46235-0001
957763-46235-0001
Terminals - 46235-0001 957763-46235-0001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 957763-46235-0001 Packaging: Tape & Reel (TR) Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Current Rating: 1.5 A Number of Contacts: 1 Gender: Female Number of Circuits: 3 Orientation: Right Angle, Vertical Contact Plating: Gold Mounting: SMD (SMT) Contact Gender: Female Plating: Nickel Categories: Terminals Case / Package: 0001 Alternative Parts (Cross-Reference): 6-192041-9; DF14-3032SCFA; 33467-0003; 45570-3000; 16-02-0103; 928999-1; 47217-000LF046235000 1; 46235-0001.; 462350001; 462350001.; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957763-46235-0001
Packaging: Tape & Reel (TR)
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Current Rating: 1.5 A
Number of Contacts: 1
Gender: Female
Number of Circuits: 3
Orientation: Right Angle, Vertical
Contact Plating: Gold
Mounting: SMD (SMT)
Contact Gender: Female
Plating: Nickel
Categories: Terminals
Case / Package: 0001
Alternative Parts (Cross-Reference): 6-192041-9; DF14-3032SCFA; 33467-0003; 45570-3000; 16-02-0103; 928999-1; 47217-000LF0462350001; 46235-0001.; 462350001; 462350001.;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Connectors Miscellaneous - 46235-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
46235-0001
Connectors Miscellaneous 46235-0001
LOOSE PIECE - MICRO-FIT FEM. CRP LOW FORCE 20-24

LOOSE PIECE - MICRO-FIT FEM. CRP LOW FORCE 20-24

Buy Now
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex - 63W4601 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex
63W4601
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex 63W4601
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 20Awg, Crimp; Product Range Molex - 39X7031 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Molex
39X7031
Contact, Socket, 20Awg, Crimp; Product Range Molex 39X7031
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:Micro-Fit 3.0 RMF 46235 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex - 35X2777 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex
35X2777
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex 35X2777
Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46235-0001 2027-46235-0001 957763-46235-0001 46235-0001 63W4601 39X7031
Product Name Electronic Connector Terminals - 46235-0001 Connectors Miscellaneous Rectangular Power Contact, Micro-Fit 3.0 Series, Gold Plated Contacts, Copper, Socket, Crimp Rohs Compliant Molex Contact, Socket, 20Awg, Crimp; Product Range Molex
Gender Female / Jack
Termination Crimp Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V12F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) St. Connector for RG59 Cable - ET-BFS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details