Molex Circular Connectors - Circular Connectors - Housings - 46207-0004 46207-0004

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005660-46207-0004 Number of Positions: 4 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 4 Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-29-3046; 87427-0444; 87427-0442; 1586041-4; 1586040-40462070004; 46207-0004.; 462070004; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Glow Wire Compliant: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005660-46207-0004 Number of Positions: 4 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 4 Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-29-3046; 87427-0444; 87427-0442; 1586041-4; 1586040-40462070004; 46207-0004.; 462070004; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Glow Wire Compliant: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 46207-0004 - 1005660-46207-0004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46207-0004
1005660-46207-0004
Circular Connectors - Circular Connectors - Housings - 46207-0004 1005660-46207-0004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005660-46207-0004 Number of Positions: 4 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Ramp Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 4 Housing Material: Polymer Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Contact Gender: Male Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 39-29-3046; 87427-0444; 87427-0442; 1586041-4; 1586040-40462070004; 46207-0004.; 462070004; Country of Origin: MX Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005660-46207-0004
Number of Positions: 4
Pitch: 4.2 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 4
Housing Material: Polymer
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Contact Gender: Male
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 39-29-3046; 87427-0444; 87427-0442; 1586041-4; 1586040-40462070004; 46207-0004.; 462070004;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Glow Wire Compliant: Compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
2027-46207-0004
13A 600V Electronic Connector 2027-46207-0004
4 Pos 4.2mm Male Pin Header, 13A, 600V, Solder, Thru-Hole Product overview: 46207-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46207-0004 can be used for catalog matching and distributor lookup.

4 Pos 4.2mm Male Pin Header, 13A, 600V, Solder, Thru-Hole Product overview: 46207-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-46207-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini-Fit Jr Lcp Vert. Hdr Pegs 4Ckt Tin Rohs Compliant Molex - 26AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Fit Jr Lcp Vert. Hdr Pegs 4Ckt Tin Rohs Compliant Molex
26AC7535
Mini-Fit Jr Lcp Vert. Hdr Pegs 4Ckt Tin Rohs Compliant Molex 26AC7535
MINI-FIT JR LCP VERT. HDR PEGS 4CKT TIN ROHS COMPLIANT: YES

MINI-FIT JR LCP VERT. HDR PEGS 4CKT TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005660-46207-0004 46207-0004 2027-46207-0004 26AC7535
Product Name Circular Connectors - Circular Connectors - Housings - 46207-0004 13A 600V Electronic Connector Mini-Fit Jr Lcp Vert. Hdr Pegs 4Ckt Tin Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-0131-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers