Molex Backplane Connectors - 0461148200 461148200

Description
Manufacturer: Molex, LLC Win Source Part Number: 856106-0461148200 Series: EXTreme LPHPower 46114 Features: Connector Package: Tray Family Name: 046114 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0461-14-8200, 046114-8200, 0461148200-ND, 46114-8200, 461148200, WM20235
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856106-0461148200 Series: EXTreme LPHPower 46114 Features: Connector Package: Tray Family Name: 046114 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0461-14-8200, 046114-8200, 0461148200-ND, 46114-8200, 461148200, WM20235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0461148200 - 856106-0461148200 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0461148200
856106-0461148200
Backplane Connectors - 0461148200 856106-0461148200
Manufacturer: Molex, LLC Win Source Part Number: 856106-0461148200 Series: EXTreme LPHPower 46114 Features: Connector Package: Tray Family Name: 046114 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0461-14-8200, 046114-8200, 0461148200-ND, 46114-8200, 461148200, WM20235

Manufacturer: Molex, LLC
Win Source Part Number: 856106-0461148200
Series: EXTreme LPHPower 46114
Features: Connector
Package: Tray
Family Name: 046114
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0461-14-8200, 046114-8200, 0461148200-ND, 46114-8200, 461148200, WM20235

Buy Now Datasheet
Connectors - 461148200 - ODG (Origin Data Global)
Shenzhen, China
Connectors
461148200
Connectors 461148200
Board-to-Board and Backplane Connector ROHS

Board-to-Board and Backplane Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 856106-0461148200 461148200
Product Name Backplane Connectors - 0461148200 Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details