Manufacturer: Molex, LLC
Win Source Part Number: 052768-46114-2201
Packaging: Tray
Number of Positions: 22
Color: Black
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: LPHPower
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Contact Layout, Typical: 20 Signal, 2 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Heavy Duty Power Connectors LPH VERT. ASSY NO GU NO GUIDES 2PX20S CKT Product overview: 46114-2201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-46114-2201 can be used for catalog matching and distributor lookup.
Connector
LPH VERT. ASSY NO GUIDES 2PX20S CKT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 052768-46114-2201 | 341-46114-2201 | 46114-2201 | 77AC9558 |
| Product Name | Backplane Connectors - 46114-2201 | Electronic Connector | Lph Vert. Assy No Guides 2Px20S Ckt Molex | |
| Termination | Press-Fit | Solder |