Molex Circular Connectors - Circular Connectors - Housings - 46114-2121 46114-2121

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033676-46114-2121 Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 14 Gender: Receptacle Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SSW-107-02-G-D; 66953-007LF; ESQ-107-12-L-D; SDL-107-G-11; 79107-7006; 215307-70461142121; 461142121; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033676-46114-2121 Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 14 Gender: Receptacle Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SSW-107-02-G-D; 66953-007LF; ESQ-107-12-L-D; SDL-107-G-11; 79107-7006; 215307-70461142121; 461142121; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 46114-2121 - 1033676-46114-2121 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 46114-2121
1033676-46114-2121
Circular Connectors - Circular Connectors - Housings - 46114-2121 1033676-46114-2121
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033676-46114-2121 Pitch: 2.54 mm Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 14 Gender: Receptacle Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): SSW-107-02-G-D; 66953-007LF; ESQ-107-12-L-D; SDL-107-G-11; 79107-7006; 215307-70461142121; 461142121; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033676-46114-2121
Pitch: 2.54 mm
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 14
Gender: Receptacle
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): SSW-107-02-G-D; 66953-007LF; ESQ-107-12-L-D; SDL-107-G-11; 79107-7006; 215307-70461142121; 461142121;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Rcpt, 14Pos, 2Rows; Connector Systems Molex - 56R0353 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Rows; Connector Systems Molex
56R0353
Connector, Rcpt, 14Pos, 2Rows; Connector Systems Molex 56R0353
CONNECTOR, RCPT, 14POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46114 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1033676-46114-2121 56R0353
Product Name Circular Connectors - Circular Connectors - Housings - 46114-2121 Connector, Rcpt, 14Pos, 2Rows; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details