Molex Connectors, Interconnects - Backplane Connectors - Specialized 461120401

Description
Manufacturer: Molex Win Source Part Number: 1332985-0461120401 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 4 Pitch: 0.472" (12.00mm) Color: Black Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Standard Package: 585 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 46112-0401-ND,Q52840 58A,461120401,46112- 0401,046112-0401 Base Product Number: 046112 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332985-0461120401 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 4 Pitch: 0.472" (12.00mm) Color: Black Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Standard Package: 585 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 46112-0401-ND,Q52840 58A,461120401,46112- 0401,046112-0401 Base Product Number: 046112 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1332985-0461120401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1332985-0461120401
Connectors, Interconnects - Backplane Connectors - Specialized 1332985-0461120401
Manufacturer: Molex Win Source Part Number: 1332985-0461120401 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 4 Pitch: 0.472" (12.00mm) Color: Black Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Standard Package: 585 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 46112-0401-ND,Q52840 58A,461120401,46112- 0401,046112-0401 Base Product Number: 046112 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332985-0461120401
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tray
Number of Positions: 4
Pitch: 0.472" (12.00mm)
Color: Black
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: LPHPower
Material Flammability Rating: UL94 V-0
Standard Package: 585
Mounting: Through Hole
Contact Layout, Typical: 4 Power
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 46112-0401-ND,Q5284058A,461120401,46112-0401,046112-0401
Base Product Number: 046112
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332985-0461120401
Product Name Connectors, Interconnects - Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data