Molex Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Connector Systems Molex 46112-0201

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Connector Systems Molex - 56R0276 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Connector Systems Molex
56R0276
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Connector Systems Molex 56R0276
BTB CONN, RCPT, 2POS, 2ROW, PRESS FIT; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46112 Series RoHS Compliant: Yes

BTB CONN, RCPT, 2POS, 2ROW, PRESS FIT; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:EXTreme LPHPower 46112 Series RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Pitch Spacing Molex - 39AH6249 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Pitch Spacing Molex
39AH6249
Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Pitch Spacing Molex 39AH6249
BTB CONN, RCPT, 2POS, 2ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:EXTreme LPHPower 46112 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

BTB CONN, RCPT, 2POS, 2ROW, PRESS FIT; Pitch Spacing:-; No. of Contacts:2Contacts; Gender:Receptacle; Product Range:EXTreme LPHPower 46112 Series; Contact Termination Type:Press Fit; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46112-0201 56R0276 39AH6249
Product Name Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Connector Systems Molex Btb Conn, Rcpt, 2Pos, 2Row, Press Fit; Pitch Spacing Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details