Molex 60A 3Ph/240V 3P4W Mi Wt Molex 460MI5W

Description
60A 3PH/240V 3P4W MI WT
Description
60A 3PH/240V 3P4W MI WT

Suppliers

Company
Product
Description
Supplier Links
60A 3Ph/240V 3P4W Mi Wt Molex - 36K0698 - Newark, An Avnet Company
Chicago, IL, United States
60A 3Ph/240V 3P4W Mi Wt Molex
36K0698
60A 3Ph/240V 3P4W Mi Wt Molex 36K0698
60A 3PH/240V 3P4W MI WT

60A 3PH/240V 3P4W MI WT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36K0698
Product Name 60A 3Ph/240V 3P4W Mi Wt Molex
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details