Molex Connectors,Interconnects 460560002

Description
Manufacturer: Molex, LLC Win Source Part Number: 126755-0460560002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mini-Fit? H2O? 46056 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 126755-0460560002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mini-Fit? H2O? 46056 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 126755-0460560002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
126755-0460560002
Connectors,Interconnects 126755-0460560002
Manufacturer: Molex, LLC Win Source Part Number: 126755-0460560002 Category: Connectors,Interconn ects Family: Rectangular Connectors - Contacts Series: Mini-Fit? H2O? 46056 Packaging: Reel(TR) Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Pin Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126755-0460560002
Category: Connectors,Interconnects
Family: Rectangular Connectors - Contacts
Series: Mini-Fit? H2O? 46056
Packaging: Reel(TR)
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-460560002
Electronic Connector 332-460560002
Contact PIN Crimp ST Cable Mount 18-20AWG Mini-Fit® H2O T/R Product overview: 460560002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-460560002 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 18-20AWG Mini-Fit® H2O T/R Product overview: 460560002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-460560002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 126755-0460560002 332-460560002
Product Name Connectors,Interconnects Electronic Connector
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details