Molex Rectangular Connector Contacts 460550005

Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - WM4413TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM4413TR-ND
Rectangular Connector Contacts WM4413TR-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - WM4413CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
WM4413CT-ND
Rectangular Connector Contacts WM4413CT-ND
Socket Contact Tin 18-20 AWG Crimp

Socket Contact Tin 18-20 AWG Crimp

Buy Now Datasheet
Rectangular Connectors - 460550005 - 126917-460550005 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 460550005
126917-460550005
Rectangular Connectors - 460550005 126917-460550005
Manufacturer: Molex, LLC Win Source Part Number: 126917-460550005 Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 126917-460550005
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
331-460550005
Electronic Connector 331-460550005
Contact SKT Crimp ST Cable Mount 18-20AWG Mini-Fit® H2O T/R Product overview: 460550005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-460550005 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-20AWG Mini-Fit® H2O T/R Product overview: 460550005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-460550005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM4413TR-ND 126917-460550005 331-460550005
Product Name Rectangular Connector Contacts Rectangular Connectors - 460550005 Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details