Molex Contact, Socket, 16Awg, Crimp; Product Range Molex 46018-3541

Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16Awg, Crimp; Product Range Molex - 73T8129 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Molex
73T8129
Contact, Socket, 16Awg, Crimp; Product Range Molex 73T8129
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 16Awg, Crimp Rohs Compliant Molex - 85AJ8037 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp Rohs Compliant Molex
85AJ8037
Contact, Socket, 16Awg, Crimp Rohs Compliant Molex 85AJ8037
CONTACT, SOCKET, 16AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 16AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 73T8129 85AJ8037
Product Name Contact, Socket, 16Awg, Crimp; Product Range Molex Contact, Socket, 16Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products