Molex Connectors 46018-1541

Description
CUT STRIP - MF PLUS HMC CRIMP TERM FEM 18 20GA
Request a Quote Datasheet
Description
CUT STRIP - MF PLUS HMC CRIMP TERM FEM 18 20GA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 46018-1541 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
46018-1541
Connectors 46018-1541
CUT STRIP - MF PLUS HMC CRIMP TERM FEM 18 20GA

CUT STRIP - MF PLUS HMC CRIMP TERM FEM 18 20GA

Buy Now
Contact, Socket, 18Awg, Crimp; Product Range Molex - 73T8127 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
73T8127
Contact, Socket, 18Awg, Crimp; Product Range Molex 73T8127
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Mini-Fit Plus 46018 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Mini-Fitr Plus Hmc, 46018 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Molex - 94T6037 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Fitr Plus Hmc, 46018 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Molex
94T6037
Contact, Mini-Fitr Plus Hmc, 46018 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Molex 94T6037
Contact, Mini-Fitr Plus HMC, 46018 Series, Socket, 20 AWG, 18 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, Mini-Fitr Plus HMC, 46018 Series, Socket, 20 AWG, 18 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46018-1541 73T8127 94T6037
Product Name Connectors Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Mini-Fitr Plus Hmc, 46018 Series, Socket, 20 Awg, 18 Awg, Crimp, Copper Alloy Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4203 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details