Molex Rectangular Connectors - 0460151003 460151003

Description
Manufacturer: Molex, LLC Win Source Part Number: 906917-0460151003 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 10 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-1003, 460151003, 0460151003-ND, 046015-1003, WM17265, 46015-1003
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906917-0460151003 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 10 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-1003, 460151003, 0460151003-ND, 046015-1003, WM17265, 46015-1003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0460151003 - 906917-0460151003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0460151003
906917-0460151003
Rectangular Connectors - 0460151003 906917-0460151003
Manufacturer: Molex, LLC Win Source Part Number: 906917-0460151003 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 10 position 0.165" (4.20mm) Package: Bulk Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-1003, 460151003, 0460151003-ND, 046015-1003, WM17265, 46015-1003

Manufacturer: Molex, LLC
Win Source Part Number: 906917-0460151003
Series: Mini-Fit Plus HCS 46015
Features: Connector Header Through Hole 10 position 0.165" (4.20mm)
Package: Bulk
Mounting: Through Hole
Family Name: 046015
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0460-15-1003, 460151003, 0460151003-ND, 046015-1003, WM17265, 46015-1003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906917-0460151003
Product Name Rectangular Connectors - 0460151003
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
XG5(IDC Connectors for Discrete Wires)   - XG5S-0501 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
4 suppliers