Molex Rectangular Connectors - 0460150802 460150802

Description
Manufacturer: Molex, LLC Win Source Part Number: 906916-0460150802 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-0802, 046015-0802, 0460150802-ND, 46015-0802, 460150802, WM14616
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906916-0460150802 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-0802, 046015-0802, 0460150802-ND, 46015-0802, 460150802, WM14616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0460150802 - 906916-0460150802 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0460150802
906916-0460150802
Rectangular Connectors - 0460150802 906916-0460150802
Manufacturer: Molex, LLC Win Source Part Number: 906916-0460150802 Series: Mini-Fit Plus HCS 46015 Features: Connector Header Through Hole 8 position 0.165" (4.20mm) Package: Tray Mounting: Through Hole Family Name: 046015 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4080 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0460-15-0802, 046015-0802, 0460150802-ND, 46015-0802, 460150802, WM14616

Manufacturer: Molex, LLC
Win Source Part Number: 906916-0460150802
Series: Mini-Fit Plus HCS 46015
Features: Connector Header Through Hole 8 position 0.165" (4.20mm)
Package: Tray
Mounting: Through Hole
Family Name: 046015
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4080
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0460-15-0802, 046015-0802, 0460150802-ND, 46015-0802, 460150802, WM14616

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906916-0460150802
Product Name Rectangular Connectors - 0460150802
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V20E11 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 993G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers