Molex Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex 46015-0203

Description
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex - 01AH8470 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex
01AH8470
Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex 01AH8470
WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 2POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Plus HCS 46015 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8470
Product Name Wtb Connector, Header, 2Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Connector - K41S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details