Molex Rectangular Connectors - 0460123142 460123142

Description
Manufacturer: Molex, LLC Win Source Part Number: 906915-0460123142 Series: Mini-Fit Plus HCS 46012 Features: Pin Contact Tin 16 AWG Crimp Package: Bulk Family Name: 046012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 046012-3142, WM13225, 46012-3142, 0460123142-ND, 0460-12-3142, 460123142
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906915-0460123142 Series: Mini-Fit Plus HCS 46012 Features: Pin Contact Tin 16 AWG Crimp Package: Bulk Family Name: 046012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 046012-3142, WM13225, 46012-3142, 0460123142-ND, 0460-12-3142, 460123142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0460123142 - 906915-0460123142 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0460123142
906915-0460123142
Rectangular Connectors - 0460123142 906915-0460123142
Manufacturer: Molex, LLC Win Source Part Number: 906915-0460123142 Series: Mini-Fit Plus HCS 46012 Features: Pin Contact Tin 16 AWG Crimp Package: Bulk Family Name: 046012 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 046012-3142, WM13225, 46012-3142, 0460123142-ND, 0460-12-3142, 460123142

Manufacturer: Molex, LLC
Win Source Part Number: 906915-0460123142
Series: Mini-Fit Plus HCS 46012
Features: Pin Contact Tin 16 AWG Crimp
Package: Bulk
Family Name: 046012
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 046012-3142, WM13225, 46012-3142, 0460123142-ND, 0460-12-3142, 460123142

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906915-0460123142
Product Name Rectangular Connectors - 0460123142
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details