MF PLUS HCS CRIMP TERM MALE 1 GA GOLD
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024274-46012-3241
Packaging: Tape & Reel (TR)
Termination: Crimp
Gender: Male
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87421-0000; 43030-0003; 43031-0001; 929940-1; 640706-2; 1-141708-10460123241
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 16 AWG
CONTACT, PIN, 16AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, PIN, 16AWG, CRIMP; PRODUCT RANGE:MINI-FIT PLUS 46012 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:16AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT JR. 5559, MINI-FIT ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 46012-3241 | 1024274-46012-3241 | 03AH4084 | 02AH7352 |
| Product Name | Connectors Data & Signal | Circular Connectors - Circular Connectors - Housings - 46012-3241 | Contact, Pin, 16Awg, Crimp Rohs Compliant Molex | Contact, Pin, 16Awg, Crimp; Product Range Molex |
| Connector Type | Circular / Cylindrical Connectors |