Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133584-46012-3141
Packaging: Tape & Reel
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Copper
Gender: Male
Length: 16.8 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Plating: Tin
Categories: Custom Parts
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire/Cable Gauge: 16 AWG
Max Current Rating: 12 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133584-46012-3141 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 46012-3141 |