Molex Backplane Connectors - 0459858212 459858212

Description
Manufacturer: Molex Win Source Part Number: 1120665-0459858212 Packaging: Tray Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole, Right Angle Color: Black Features: Mating Guide Connector Type: Plug, Center Strip Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120665-0459858212 Packaging: Tray Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole, Right Angle Color: Black Features: Mating Guide Connector Type: Plug, Center Strip Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0459858212 - 1120665-0459858212 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0459858212
1120665-0459858212
Backplane Connectors - 0459858212 1120665-0459858212
Manufacturer: Molex Win Source Part Number: 1120665-0459858212 Packaging: Tray Number of Positions: 20 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole, Right Angle Color: Black Features: Mating Guide Connector Type: Plug, Center Strip Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120665-0459858212
Packaging: Tray
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole, Right Angle
Color: Black
Features: Mating Guide
Connector Type: Plug, Center Strip Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: LPHPower
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 12 Signal, 8 Power
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray - 514-0459858212 - Utmel Electronic Limited
Hong Kong, China
Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray
514-0459858212
Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray 514-0459858212
Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray

Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1120665-0459858212 514-0459858212
Product Name Backplane Connectors - 0459858212 Conn LPH PL 8Power/12Signal POS 2.5mm/2.54mm Solder RA Thru-Hole 52 Terminal 4/1 Port EXTreme LPHPower™ Tray
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF018 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details