Molex Connector, Header, 40Pos, 2Row; Connector Systems Molex 45985-8462

Description
CONNECTOR, HEADER, 40POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 40POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row; Connector Systems Molex - 56R0183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row; Connector Systems Molex
56R0183
Connector, Header, 40Pos, 2Row; Connector Systems Molex 56R0183
CONNECTOR, HEADER, 40POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56R0183
Product Name Connector, Header, 40Pos, 2Row; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030160 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details