Molex Backplane Connectors - 45985-8433 45985-8433

Description
Manufacturer: Molex, LLC Win Source Part Number: 1128762-45985-8433 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1128762-45985-8433 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 45985-8433 - 1128762-45985-8433 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 45985-8433
1128762-45985-8433
Backplane Connectors - 45985-8433 1128762-45985-8433
Manufacturer: Molex, LLC Win Source Part Number: 1128762-45985-8433 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1128762-45985-8433
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Electronic Connector
341-45985-8433
Electronic Connector 341-45985-8433
Power to the Board LPH Plug Assy RtAn 0 8 Pwr 20 Sig P and G Product overview: 45985-8433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-45985-8433 can be used for catalog matching and distributor lookup.

Power to the Board LPH Plug Assy RtAn 0 8 Pwr 20 Sig P and G Product overview: 45985-8433 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-45985-8433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lph Plug Assy Rtan 08 Pwr 20 Sig P And G Molex - 56R0175 - Newark, An Avnet Company
Chicago, IL, United States
Lph Plug Assy Rtan 08 Pwr 20 Sig P And G Molex
56R0175
Lph Plug Assy Rtan 08 Pwr 20 Sig P And G Molex 56R0175
LPH Plug Assy RtAn 08 Pwr 20 Sig P and G

LPH Plug Assy RtAn 08 Pwr 20 Sig P and G

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1128762-45985-8433 341-45985-8433 56R0175
Product Name Backplane Connectors - 45985-8433 Electronic Connector Lph Plug Assy Rtan 08 Pwr 20 Sig P And G Molex
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details