Molex Heavy Duty Power Connectors 45985-1422

Description
Heavy Duty Power Connectors LPH Plug Assy RtAn 1 0 Pwr 16 Sig P and G
Datasheet
Description
Heavy Duty Power Connectors LPH Plug Assy RtAn 1 0 Pwr 16 Sig P and G
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connectors - 45985-1422 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
45985-1422
Heavy Duty Power Connectors 45985-1422
Heavy Duty Power Connectors LPH Plug Assy RtAn 1 0 Pwr 16 Sig P and G

Heavy Duty Power Connectors LPH Plug Assy RtAn 1 0 Pwr 16 Sig P and G

Buy Now Datasheet
Connector, Header, 26Pos, 2Row; Connector Systems Molex - 55R9882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row; Connector Systems Molex
55R9882
Connector, Header, 26Pos, 2Row; Connector Systems Molex 55R9882
CONNECTOR, HEADER, 26POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 26POS, 2ROW; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:EXTreme LPHPower 45985 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 45985-1422 55R9882
Product Name Heavy Duty Power Connectors Connector, Header, 26Pos, 2Row; Connector Systems Molex
Termination Types Through Hole PCB
Standards / Certifications RoHS RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with Solder Terminals - 738W-X2/35 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details