Molex Hard To Find - 0459848413 459848413

Description
Manufacturer: Molex Win Source Part Number: 1120664-0459848413 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120664-0459848413 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0459848413 - 1120664-0459848413 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0459848413
1120664-0459848413
Hard To Find - 0459848413 1120664-0459848413
Manufacturer: Molex Win Source Part Number: 1120664-0459848413 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120664-0459848413
Packaging: Tray
Number of Positions: 20
Mounting Style: Through Hole, Right Angle
Color: Black
Features: Board Guide, Guide Pin
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: LPHPower
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 12 Signal, 8 Power
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120664-0459848413
Product Name Hard To Find - 0459848413
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Coaxial Adapters - TE-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details