Molex Backplane Connectors - 0459848412 459848412

Description
Manufacturer: Molex Win Source Part Number: 1120663-0459848412 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1120663-0459848412 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0459848412 - 1120663-0459848412 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0459848412
1120663-0459848412
Backplane Connectors - 0459848412 1120663-0459848412
Manufacturer: Molex Win Source Part Number: 1120663-0459848412 Packaging: Tray Number of Positions: 20 Mounting Style: Through Hole, Right Angle Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Outer Shroud Contacts Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: LPHPower Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 12 Signal, 8 Power Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1120663-0459848412
Packaging: Tray
Number of Positions: 20
Mounting Style: Through Hole, Right Angle
Color: Black
Features: Board Guide, Guide Pin
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: LPHPower
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 12 Signal, 8 Power
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1120663-0459848412
Product Name Backplane Connectors - 0459848412
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details