Molex Backplane Connectors - 0459844343 459844343

Description
Manufacturer: Molex, LLC Win Source Part Number: 904559-0459844343 Series: EXTreme LPHPower 45984 Operating Temperature Range: -40°C ~ 105°C Features: 28 Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Black LPHPower Package: Tray Mounting: Through Hole, Right Angle Family Name: 045984 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045984-4343, 45984-4343, WM14607, 0459844343-ND, 459844343
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904559-0459844343 Series: EXTreme LPHPower 45984 Operating Temperature Range: -40°C ~ 105°C Features: 28 Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Black LPHPower Package: Tray Mounting: Through Hole, Right Angle Family Name: 045984 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045984-4343, 45984-4343, WM14607, 0459844343-ND, 459844343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 0459844343 - 904559-0459844343 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 0459844343
904559-0459844343
Backplane Connectors - 0459844343 904559-0459844343
Manufacturer: Molex, LLC Win Source Part Number: 904559-0459844343 Series: EXTreme LPHPower 45984 Operating Temperature Range: -40°C ~ 105°C Features: 28 Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Black LPHPower Package: Tray Mounting: Through Hole, Right Angle Family Name: 045984 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045984-4343, 45984-4343, WM14607, 0459844343-ND, 459844343

Manufacturer: Molex, LLC
Win Source Part Number: 904559-0459844343
Series: EXTreme LPHPower 45984
Operating Temperature Range: -40°C ~ 105°C
Features: 28 Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Black LPHPower
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 045984
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045984-4343, 45984-4343, WM14607, 0459844343-ND, 459844343

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 904559-0459844343
Product Name Backplane Connectors - 0459844343
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details