Molex Backplane Conn, Rcpt Header, 8Pwr/32Sig; Connector Systems Molex 45984-8462

Description
BACKPLANE CONN, RCPT HEADER, 8PWR/32SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 SeriesRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT HEADER, 8PWR/32SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt Header, 8Pwr/32Sig; Connector Systems Molex - 55R9798 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt Header, 8Pwr/32Sig; Connector Systems Molex
55R9798
Backplane Conn, Rcpt Header, 8Pwr/32Sig; Connector Systems Molex 55R9798
BACKPLANE CONN, RCPT HEADER, 8PWR/32SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 SeriesRoHS Compliant: Yes

BACKPLANE CONN, RCPT HEADER, 8PWR/32SIG; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55R9798
Product Name Backplane Conn, Rcpt Header, 8Pwr/32Sig; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug socket with cable - NEBU-M12W8-K-15-N-LE8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details