Molex Backplane Connector, Receptacle Header, 8Power/24Signal; Connector Systems Molex 45984-8442

Description
BACKPLANE CONNECTOR, RECEPTACLE HEADER, 8POWER/24SIGNAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount Right Angle; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, RECEPTACLE HEADER, 8POWER/24SIGNAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount Right Angle; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Receptacle Header, 8Power/24Signal; Connector Systems Molex - 55R9792 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle Header, 8Power/24Signal; Connector Systems Molex
55R9792
Backplane Connector, Receptacle Header, 8Power/24Signal; Connector Systems Molex 55R9792
BACKPLANE CONNECTOR, RECEPTACLE HEADER, 8POWER/24SIGNAL; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount Right Angle; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE HEADER, 8POWER/24SIGNAL; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount Right Angle; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site
Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 Mm, Through Hole Molex - 92M3551 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 Mm, Through Hole Molex
92M3551
Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 Mm, Through Hole Molex 92M3551
Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 mm, Through Hole

Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 mm, Through Hole

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55R9792 92M3551
Product Name Backplane Connector, Receptacle Header, 8Power/24Signal; Connector Systems Molex Card Edge & Backplane Connector, 45984 Series, Backplane, Receptacle, 32, 1.27 Mm, Through Hole Molex
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers