Molex Connector, Rcpt, 30Pos, 2Rows; Connector Systems Molex 45984-6442

Description
CONNECTOR, RCPT, 30POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 30POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 30Pos, 2Rows; Connector Systems Molex - 55R9696 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 30Pos, 2Rows; Connector Systems Molex
55R9696
Connector, Rcpt, 30Pos, 2Rows; Connector Systems Molex 55R9696
CONNECTOR, RCPT, 30POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 30POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55R9696
Product Name Connector, Rcpt, 30Pos, 2Rows; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details