Molex Connectors Data & Signal 45984-4343

Description
LPH RCPT ASSY RTAN 04 PWR 24 IG SHORT
Request a Quote
Description
LPH RCPT ASSY RTAN 04 PWR 24 IG SHORT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 45984-4343 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
45984-4343
Connectors Data & Signal 45984-4343
LPH RCPT ASSY RTAN 04 PWR 24 IG SHORT

LPH RCPT ASSY RTAN 04 PWR 24 IG SHORT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 28Pos, 2Row, 1.27Mm; Connector Systems Molex - 01AH1275 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 28Pos, 2Row, 1.27Mm; Connector Systems Molex
01AH1275
Connector, Rcpt, 28Pos, 2Row, 1.27Mm; Connector Systems Molex 01AH1275
CONNECTOR, RCPT, 28POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 28POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex - 55R9579 - Newark, An Avnet Company
Chicago, IL, United States
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex
55R9579
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex 55R9579
LPH Rcpt Assy RtAn 04 Pwr 24 Sig Short

LPH Rcpt Assy RtAn 04 Pwr 24 Sig Short

Supplier's Site
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex - 92M3336 - Newark, An Avnet Company
Chicago, IL, United States
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex
92M3336
Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex 92M3336
LPH Rcpt Assy RtAn 04 Pwr 24 Sig Short

LPH Rcpt Assy RtAn 04 Pwr 24 Sig Short

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 45984-4343 45984-4343 01AH1275 55R9579
Product Name Connectors Data & Signal Connector, Rcpt, 28Pos, 2Row, 1.27Mm; Connector Systems Molex Lph Rcpt Assy Rtan 04 Pwr 24 Sig Short Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10093055-308TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
3 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2234-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers