Molex Connector, Rcpt, 42Pos, 2Rows; Connector Systems Molex 45984-1462

Description
CONNECTOR, RCPT, 42POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 42POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 42Pos, 2Rows; Connector Systems Molex - 33P6100 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 42Pos, 2Rows; Connector Systems Molex
33P6100
Connector, Rcpt, 42Pos, 2Rows; Connector Systems Molex 33P6100
CONNECTOR, RCPT, 42POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 42POS, 2ROWS; Connector Systems:Power; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:EXTreme LPHPower 45984 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 33P6100
Product Name Connector, Rcpt, 42Pos, 2Rows; Connector Systems Molex
Device Type Receptacle; Power
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F41S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Smart In-wall Outlets - RRR00 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
Voltage Rating 125 volts
View Details