Molex Backplane Conn, Rcpt Header, 10Pwr/16Sig; Connector Systems Molex 45984-1422

Description
BACKPLANE CONN, RCPT HEADER, 10PWR/16SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, RCPT HEADER, 10PWR/16SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Rcpt Header, 10Pwr/16Sig; Connector Systems Molex - 55R9501 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt Header, 10Pwr/16Sig; Connector Systems Molex
55R9501
Backplane Conn, Rcpt Header, 10Pwr/16Sig; Connector Systems Molex 55R9501
BACKPLANE CONN, RCPT HEADER, 10PWR/16SIG; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, RCPT HEADER, 10PWR/16SIG; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55R9501
Product Name Backplane Conn, Rcpt Header, 10Pwr/16Sig; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details