Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 459715165

Description
Win Source Part Number: 1341377-0459715165 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY 45971 Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm, 14mm Height Above Board: 0.199" (5.05mm) Standard Package: 350 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8536.69.4040 Mfr: Molex
Request a Quote Datasheet
Description
Win Source Part Number: 1341377-0459715165 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY 45971 Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm, 14mm Height Above Board: 0.199" (5.05mm) Standard Package: 350 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8536.69.4040 Mfr: Molex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1341377-0459715165 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1341377-0459715165
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1341377-0459715165
Win Source Part Number: 1341377-0459715165 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: SEARAY 45971 Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide, Pick and Place Connector Type: High Density Array, Female Number of Rows: 6 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm, 14mm Height Above Board: 0.199" (5.05mm) Standard Package: 350 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8536.69.4040 Mfr: Molex

Win Source Part Number: 1341377-0459715165
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: SEARAY 45971
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Features: Board Guide, Pick and Place
Connector Type: High Density Array, Female
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 7.5mm, 8mm, 8.5mm, 9.5mm, 10mm, 12mm, 14mm
Height Above Board: 0.199" (5.05mm)
Standard Package: 350
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8536.69.4040
Mfr: Molex

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1341377-0459715165
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Flex Circuit Mount Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details