Molex Rectangular Connectors - 0459714185 459714185

Description
Manufacturer: Molex, LLC Win Source Part Number: 856097-0459714185 Series: SEARAY 45971 Features: Position Connector Package: Reel - TR Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 459714185, 459714185-C, 045971-4185-C, 045971-4185, 900-0459714185TR, 45971-4185, 45971-4185-ND, 45971-4185-C, 0459714185-C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856097-0459714185 Series: SEARAY 45971 Features: Position Connector Package: Reel - TR Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 459714185, 459714185-C, 045971-4185-C, 045971-4185, 900-0459714185TR, 45971-4185, 45971-4185-ND, 45971-4185-C, 0459714185-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0459714185 - 856097-0459714185 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0459714185
856097-0459714185
Rectangular Connectors - 0459714185 856097-0459714185
Manufacturer: Molex, LLC Win Source Part Number: 856097-0459714185 Series: SEARAY 45971 Features: Position Connector Package: Reel - TR Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 459714185, 459714185-C, 045971-4185-C, 045971-4185, 900-0459714185TR, 45971-4185, 45971-4185-ND, 45971-4185-C, 0459714185-C

Manufacturer: Molex, LLC
Win Source Part Number: 856097-0459714185
Series: SEARAY 45971
Features: Position Connector
Package: Reel - TR
Family Name: 045971
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 459714185, 459714185-C, 045971-4185-C, 045971-4185, 900-0459714185TR, 45971-4185, 45971-4185-ND, 45971-4185-C, 0459714185-C

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0459714185
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0459714185
CONN HD ARRAY RCPT 320P SMD GOLD

CONN HD ARRAY RCPT 320P SMD GOLD

Supplier's Site
Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R - 514-0459714185 - Utmel Electronic Limited
Hong Kong, China
Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R
514-0459714185
Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R 514-0459714185
Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R

Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 856097-0459714185 0459714185 514-0459714185
Product Name Rectangular Connectors - 0459714185 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn Board to Board RCP 320 POS 1.27mm Solder ST SMD SEARAY Embossed T/R
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details