Molex Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 459713315

Description
Manufacturer: Molex Win Source Part Number: 1333018-0459713315 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8.5mm, 9mm, 9.5mm, 10mm, 11mm, 11.5mm, 13.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 260 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3315,459-71-33 15,459713315,0459-71 -3315,045971-3315 Base Product Number: 045971 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333018-0459713315 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8.5mm, 9mm, 9.5mm, 10mm, 11mm, 11.5mm, 13.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 260 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3315,459-71-33 15,459713315,0459-71 -3315,045971-3315 Base Product Number: 045971 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1333018-0459713315 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1333018-0459713315
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1333018-0459713315
Manufacturer: Molex Win Source Part Number: 1333018-0459713315 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 300 Pitch: 0.050" (1.27mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Mated Stacking Heights: 8.5mm, 9mm, 9.5mm, 10mm, 11mm, 11.5mm, 13.5mm Height Above Board: 0.258" (6.55mm) Standard Package: 260 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3315,459-71-33 15,459713315,0459-71 -3315,045971-3315 Base Product Number: 045971 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333018-0459713315
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 300
Pitch: 0.050" (1.27mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 8.5mm, 9mm, 9.5mm, 10mm, 11mm, 11.5mm, 13.5mm
Height Above Board: 0.258" (6.55mm)
Standard Package: 260
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 45971-3315,459-71-3315,459713315,0459-71-3315,045971-3315
Base Product Number: 045971
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333018-0459713315
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details