Molex Rectangular Connectors - 0459713111 459713111

Description
Manufacturer: Molex, LLC Win Source Part Number: 904558-0459713111 Series: SEARAY 45971 Features: 300 Position Connector High Density Array, Female Surface Mount Gold Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3111, 045971-3111, 459713111
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904558-0459713111 Series: SEARAY 45971 Features: 300 Position Connector High Density Array, Female Surface Mount Gold Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3111, 045971-3111, 459713111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0459713111 - 904558-0459713111 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0459713111
904558-0459713111
Rectangular Connectors - 0459713111 904558-0459713111
Manufacturer: Molex, LLC Win Source Part Number: 904558-0459713111 Series: SEARAY 45971 Features: 300 Position Connector High Density Array, Female Surface Mount Gold Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: 045971 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 45971-3111, 045971-3111, 459713111

Manufacturer: Molex, LLC
Win Source Part Number: 904558-0459713111
Series: SEARAY 45971
Features: 300 Position Connector High Density Array, Female Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 045971
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 45971-3111, 045971-3111, 459713111

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0459713111
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0459713111
CONN HD ARRAY RCPT 300P SMD GOLD

CONN HD ARRAY RCPT 300P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 904558-0459713111 0459713111
Product Name Rectangular Connectors - 0459713111 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-205-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details