Molex Stacking Connector, Rcpt, 400Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex 45971-4515

Description
STACKING CONNECTOR, RCPT, 400POS, 1.27MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
STACKING CONNECTOR, RCPT, 400POS, 1.27MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 400Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex - 92P7462 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 400Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex
92P7462
Stacking Connector, Rcpt, 400Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex 92P7462
STACKING CONNECTOR, RCPT, 400POS, 1.27MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 400POS, 1.27MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7462
Product Name Stacking Connector, Rcpt, 400Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details