Molex Connector, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Molex 45971-4115

Description
CONNECTOR, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Description
CONNECTOR, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Molex - 92P7459 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Molex
92P7459
Connector, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Molex 92P7459
CONNECTOR, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex - 85AJ8025 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex
85AJ8025
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex 85AJ8025
MEZZANINE CONN, RCPT, 400POS, 10ROW ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 400POS, 10ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex - 26AK4262 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex
26AK4262
Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex 26AK4262
MEZZANINE CONN, RCPT, 400POS, 10ROW ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 400POS, 10ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 92P7459 85AJ8025
Product Name Connector, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Molex Mezzanine Conn, Rcpt, 400Pos, 10Row Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Adapters - 1124-CFF.1S.275.PTCA12G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details