Molex Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex 45971-3315

Description
CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex - 99R5623 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex
99R5623
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex 99R5623
CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex - 62AC1154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex
62AC1154
Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex 62AC1154
CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 300POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99R5623
Product Name Connector, Stacking, Rcpt, 300Pos, 10Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details