Molex Circular Connectors - Circular Connectors - Housings - 45971-3111 45971-3111

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023095-45971-3111 Number of Positions: 300 Pitch: 1.27 mm Number of Rows: 10 Termination: Solder Current Rating: 2.7 A Mated Stacking Heights: 12 mm Number of Contacts: 300 Length: 45.26 mm Housing Material: Polymer Number of Circuits: 200 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 45971-31110459713111 ; 4597-1-3111; 459713111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14.68 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 240 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023095-45971-3111 Number of Positions: 300 Pitch: 1.27 mm Number of Rows: 10 Termination: Solder Current Rating: 2.7 A Mated Stacking Heights: 12 mm Number of Contacts: 300 Length: 45.26 mm Housing Material: Polymer Number of Circuits: 200 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 45971-31110459713111 ; 4597-1-3111; 459713111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14.68 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 240 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 45971-3111 - 1023095-45971-3111 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 45971-3111
1023095-45971-3111
Circular Connectors - Circular Connectors - Housings - 45971-3111 1023095-45971-3111
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023095-45971-3111 Number of Positions: 300 Pitch: 1.27 mm Number of Rows: 10 Termination: Solder Current Rating: 2.7 A Mated Stacking Heights: 12 mm Number of Contacts: 300 Length: 45.26 mm Housing Material: Polymer Number of Circuits: 200 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 10 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 45971-31110459713111 ; 4597-1-3111; 459713111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14.68 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 240 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023095-45971-3111
Number of Positions: 300
Pitch: 1.27 mm
Number of Rows: 10
Termination: Solder
Current Rating: 2.7 A
Mated Stacking Heights: 12 mm
Number of Contacts: 300
Length: 45.26 mm
Housing Material: Polymer
Number of Circuits: 200
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 10 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 45971-31110459713111; 4597-1-3111; 459713111;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 14.68 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 240 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1023095-45971-3111
Product Name Circular Connectors - Circular Connectors - Housings - 45971-3111
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers