Molex Stacking Connector, Rcpt, 200Pos, 1.27Mm; Mezzanine Connector Type Molex 45971-2115

Description
STACKING CONNECTOR, RCPT, 200POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes
Description
STACKING CONNECTOR, RCPT, 200POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 200Pos, 1.27Mm; Mezzanine Connector Type Molex - 92P7453 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 200Pos, 1.27Mm; Mezzanine Connector Type Molex
92P7453
Stacking Connector, Rcpt, 200Pos, 1.27Mm; Mezzanine Connector Type Molex 92P7453
STACKING CONNECTOR, RCPT, 200POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

STACKING CONNECTOR, RCPT, 200POS, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Stacking Conn, Rcpt, 200Pos, 1.27Mm Rohs Compliant Molex - 55AK3996 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Rcpt, 200Pos, 1.27Mm Rohs Compliant Molex
55AK3996
Stacking Conn, Rcpt, 200Pos, 1.27Mm Rohs Compliant Molex 55AK3996
STACKING CONN, RCPT, 200POS, 1.27MM ROHS COMPLIANT: YES

STACKING CONN, RCPT, 200POS, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 92P7453 55AK3996
Product Name Stacking Connector, Rcpt, 200Pos, 1.27Mm; Mezzanine Connector Type Molex Stacking Conn, Rcpt, 200Pos, 1.27Mm Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 15; 10 A; 300 V; 0.197 in. - 70078475 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details