Molex Rectangular Connectors - 0459704185 459704185

Description
Manufacturer: Molex, LLC Win Source Part Number: 904557-0459704185 Series: SEARAY 45970 Features: 320 Position Connector High Density Array, Male Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 045970 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24232CT, 045970-4185, WM24232DKR, 459704185, 459704185-C, WM24232DKRINACTIVE, 0459704185-C, 45970-4185-C, 045970-4185-C, 45970-4185, WM24232DKR-ND, 45970-4185-ND, WM24232TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904557-0459704185 Series: SEARAY 45970 Features: 320 Position Connector High Density Array, Male Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 045970 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24232CT, 045970-4185, WM24232DKR, 459704185, 459704185-C, WM24232DKRINACTIVE, 0459704185-C, 45970-4185-C, 045970-4185-C, 45970-4185, WM24232DKR-ND, 45970-4185-ND, WM24232TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0459704185 - 904557-0459704185 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0459704185
904557-0459704185
Rectangular Connectors - 0459704185 904557-0459704185
Manufacturer: Molex, LLC Win Source Part Number: 904557-0459704185 Series: SEARAY 45970 Features: 320 Position Connector High Density Array, Male Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 045970 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM24232CT, 045970-4185, WM24232DKR, 459704185, 459704185-C, WM24232DKRINACTIVE, 0459704185-C, 45970-4185-C, 045970-4185-C, 45970-4185, WM24232DKR-ND, 45970-4185-ND, WM24232TR

Manufacturer: Molex, LLC
Win Source Part Number: 904557-0459704185
Series: SEARAY 45970
Features: 320 Position Connector High Density Array, Male Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 045970
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM24232CT, 045970-4185, WM24232DKR, 459704185, 459704185-C, WM24232DKRINACTIVE, 0459704185-C, 45970-4185-C, 045970-4185-C, 45970-4185, WM24232DKR-ND, 45970-4185-ND, WM24232TR

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0459704185
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0459704185
CONN HD ARRAY PLUG 320P SMD GOLD

CONN HD ARRAY PLUG 320P SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 904557-0459704185 0459704185
Product Name Rectangular Connectors - 0459704185 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details