Molex Connectors 45970-4185

Description
Board to Board & Mezzanine Connectors 1.27MM SEARAY PLUG 8ROW 320P 3.5MM SH
Datasheet
Description
Board to Board & Mezzanine Connectors 1.27MM SEARAY PLUG 8ROW 320P 3.5MM SH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 45970-4185 - ODG (Origin Data Global)
Shenzhen, China
Connectors
45970-4185
Connectors 45970-4185
Board to Board & Mezzanine Connectors 1.27MM SEARAY PLUG 8ROW 320P 3.5MM SH

Board to Board & Mezzanine Connectors 1.27MM SEARAY PLUG 8ROW 320P 3.5MM SH

Supplier's Site Datasheet
Connector, Stacking, Hdr, 320Pos, 8Row; Mezzanine Connector Type Molex - 92P7446 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 320Pos, 8Row; Mezzanine Connector Type Molex
92P7446
Connector, Stacking, Hdr, 320Pos, 8Row; Mezzanine Connector Type Molex 92P7446
CONNECTOR, STACKING, HDR, 320POS, 8ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 320POS, 8ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:320Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45970-4185 92P7446
Product Name Connectors Connector, Stacking, Hdr, 320Pos, 8Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details