Molex Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex 45970-4115

Description
CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex - 92P7445 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex
92P7445
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex 92P7445
CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex - 28X2768 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex
28X2768
Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex 28X2768
CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 400POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7445
Product Name Connector, Stacking, Hdr, 400Pos, 10Rows; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
 - 222S30M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers