Molex Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 45970-3715

Description
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Stacking, HDR, 300Pos, 10Rows (part number 62AC1152) is a mezzanine connector designed for board-to-board applications. It features a 1.27mm pitch and supports up to 300 circuits. The connector has a vertical orientation with a height of 7.00mm when unmated. It is constructed from high-temperature thermoplastic with copper alloy contacts, which are plated with gold for mating and tin for termination. The connector is rated for a maximum current of 2.7A and a voltage of 240V AC. It is suitable for surface mount applications and has a durability rating of 100 mating cycles. The product is RoHS compliant and has a low-halogen designation. It is packaged in embossed tape on a reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Connector, Stacking, HDR, 300Pos, 10Rows (part number 62AC1152) is a mezzanine connector designed for board-to-board applications. It features a 1.27mm pitch and supports up to 300 circuits. The connector has a vertical orientation with a height of 7.00mm when unmated. It is constructed from high-temperature thermoplastic with copper alloy contacts, which are plated with gold for mating and tin for termination. The connector is rated for a maximum current of 2.7A and a voltage of 240V AC. It is suitable for surface mount applications and has a durability rating of 100 mating cycles. The product is RoHS compliant and has a low-halogen designation. It is packaged in embossed tape on a reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex - 92P7444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
92P7444
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 92P7444
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex - 62AC1152 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
62AC1152
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 62AC1152
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7444
Product Name Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers