CONNECTOR, STACKING, HDR, 240POS, 8ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts
CONNECTOR, STACKING, HDR, 240POS, 8ROW; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:8Rows; No. of Contacts:240Contacts
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P7443 |
| Product Name | Connector, Stacking, Hdr, 240Pos, 8Row; Mezzanine Connector Type Molex |
| Mounting | Surface Mount |