Molex Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 45970-3115

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex - 92P7441 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
92P7441
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 92P7441
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex - 62AC1150 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
62AC1150
Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex 62AC1150
CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 300POS, 10ROWS; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:300Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45970-3115 92P7441
Product Name Connector, Stacking, Hdr, 300Pos, 10Rows; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details