Molex Stacking Connector, Plug, 200Pos, 1.27Mm; Mezzanine Connector Type Molex 45970-2715

Description
STACKING CONNECTOR, PLUG, 200POS, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, PLUG, 200POS, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 200Pos, 1.27Mm; Mezzanine Connector Type Molex - 92P7440 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 200Pos, 1.27Mm; Mezzanine Connector Type Molex
92P7440
Stacking Connector, Plug, 200Pos, 1.27Mm; Mezzanine Connector Type Molex 92P7440
STACKING CONNECTOR, PLUG, 200POS, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 200POS, 1.27MM; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92P7440
Product Name Stacking Connector, Plug, 200Pos, 1.27Mm; Mezzanine Connector Type Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details