STACKING CONNECTOR, PLUG, 200POS, 1.27MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:200Contacts
STACKING CONN, PLUG, 200POS, 1.27MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P7439 | 55AK3988 |
| Product Name | Stacking Connector, Plug, 200Pos, 1.27Mm, Full Reel; Mezzanine Connector Type Molex | Stacking Conn, Plug, 200Pos, 1.27Mm Rohs Compliant Molex |
| Gender | Male / Plug |